☰
MAX4579CPP+
MAX4579CPP+
Obsolete
Description:  IC MULTIPLEXER 8X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4579CPP+ Datasheet
History Price: $3.97000
In Stock: 36600
MAX4579CPP+ vs MAX4573CWI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
1:1
Switch Circuit
-
SPST
Number of Channels
1
11
On-State Resistance (Max)
350Ohm
35Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
150MHz
Features
Break-Before-Make
Clickless, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC