☰
MAX4579CPP+
MAX4579CPP+
Obsolete
Description:  IC MULTIPLEXER 8X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4579CPP+ Datasheet
History Price: $3.97000
In Stock: 25800
MAX4579CPP+ vs MAX4899EETE+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Audio
USB
Multiplexer/Demultiplexer Circuit
8:1
3:1
Switch Circuit
-
SP3T
Number of Channels
1
2
On-State Resistance (Max)
350Ohm
12Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2.7V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
425MHz
Features
Break-Before-Make
Fault Protection, USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
16-TQFN (3x3)