Multiplexer/Demultiplexer Circuit
8:1
2:1
On-State Resistance (Max)
350Ohm
1Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
Break-Before-Make
Break-Before-Make, Clickless
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
9-WFBGA, CSPBGA
Supplier Device Package
20-PDIP
9-UCSP (1.52x1.52)