☰
MAX4579CWP
MAX4579CWP
Obsolete
Description:  IC MULTIPLEXER 8X1 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4579CWP Datasheet
History Price: $3.85000
In Stock: 35920
MAX4579CWP vs MAX9670CTL+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
-
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
350Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
3.3V ~ 12V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
230MHz
Features
Break-Before-Make
Buffers, I2C, RGB, SCART
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
20-SOIC
40-TQFN (6x6)