Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
-3db Bandwidth
70 MHz
200 MHz
Slew Rate
300V/μs
363V/μs
Current - Supply
35 mA
34 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.25V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
20-TSSOP