☰
MAX457EPA
MAX457EPA
Obsolete
Description:  IC AMP GENERAL PURPOSE 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX457EPA Datasheet
History Price: $7.47000
In Stock: 45120
MAX457EPA vs MAX441CWP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
General Purpose
General Purpose
Output Type
-
-
Number of Circuits
2
4
-3db Bandwidth
70 MHz
160 MHz
Slew Rate
300V/μs
370V/μs
Current - Supply
35 mA
40 mA
Current - Output / Channel
20 mA
-
Voltage - Supply, Single/Dual (?
?.5V ~ 5.5V
?.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
20-SOIC