☰
MAX4580CAE+
MAX4580CAE+
Active
Description:  IC SW SPST-NCX2 1.25OHM 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4580CAE+ Datasheet
History Price: $24.55000
In Stock: 23580
MAX4580CAE+ vs MAX307CWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
1.25Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
160ns, 210ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
-60pC
2pC
Channel Capacitance (CS(off), CD(off))
115pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
500pA
500pA
Crosstalk
-65dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SSOP
28-SOIC