Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
-
On-State Resistance (Max)
1.25Ohm
-
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
-
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
160ns, 210ns
-
Channel Capacitance (CS(off), CD(off))
115pF
-
Current - Leakage (IS(off)) (Max)
500pA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
16-SSOP
-