Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
1.25Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
200mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
160ns, 210ns
60ns, 40ns
Charge Injection
-60pC
8pC
Channel Capacitance (CS(off), CD(off))
115pF
12pF
Current - Leakage (IS(off)) (Max)
500pA
2nA
Crosstalk
-65dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-SSOP
16-TQFN (3x3)