Switch Circuit
SPST - NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
On-State Resistance (Max)
1.25Ohm
5.5Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
300mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
160ns, 210ns
800ns, 800ns
Charge Injection
-60pC
10pC
Channel Capacitance (CS(off), CD(off))
115pF
15pF, 25pF
Current - Leakage (IS(off)) (Max)
500pA
3nA
Crosstalk
-65dB @ 1MHz
-90dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
25-WFBGA, CSPBGA
Supplier Device Package
16-SSOP
25-UCSP (2.54x2.54)