Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
On-State Resistance (Max)
1.25Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
3mOhm
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
160ns, 210ns
630ns, 2μs
Channel Capacitance (CS(off), CD(off))
115pF
45pF
Current - Leakage (IS(off)) (Max)
500pA
100nA
Crosstalk
-65dB @ 1MHz
-110dB @ 20kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
10-UFQFN
Supplier Device Package
16-SSOP
10-UTQFN (1.4x1.8)