☰
MAX4582CEE+
MAX4582CEE+
Active
Description:  IC SWITCH SP4T X 2 80OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4582CEE+ Datasheet
History Price: $2.68000
In Stock: 4320
MAX4582CEE+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
16
On-State Resistance (Max)
80Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
2V ~ 12V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
200ns, 100ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
0.5pC
100pC
Channel Capacitance (CS(off), CD(off))
4pF, 10pF
7.7pF
Current - Leakage (IS(off)) (Max)
1nA
1μA
Crosstalk
-96dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-TQFN (7x7)