☰
MAX4582EEE+
MAX4582EEE+
Active
Description:  IC SWITCH SP4T X 2 80OHM 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4582EEE+ Datasheet
History Price: $3.18000
In Stock: 21760
MAX4582EEE+ vs MAX307EUI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
80Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
1.5Ohm
Voltage - Supply, Single (V-)
2V ~ 12V
5V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 6V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
200ns, 100ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
0.5pC
2pC
Channel Capacitance (CS(off), CD(off))
4pF, 10pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1nA
500pA
Crosstalk
-96dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
28-TSSOP