Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
80Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
-
Voltage - Supply, Single (V-)
2V ~ 12V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
200ns, 100ns
4μs, 4μs
Charge Injection
0.5pC
100pC
Channel Capacitance (CS(off), CD(off))
4pF, 6pF
7.7pF
Current - Leakage (IS(off)) (Max)
1nA
1μA
Crosstalk
-73dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-TQFN (7x7)