Series
Automotive, AEC-Q100
-
Switch Circuit
SPDT - Open/Closed
SPST - NO
Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
80Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
200mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
2V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
Switch Time (Ton, Toff) (Max)
200ns, 100ns
60ns, 40ns
Charge Injection
0.5pC
8pC
Channel Capacitance (CS(off), CD(off))
4pF, 6pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
1nA
2nA
Crosstalk
-73dB @ 1MHz
-95dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
16-TQFN-EP (3x3)