Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
2:1
On-State Resistance (Max)
65Ohm
350mOhm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
300MHz
100MHz
Features
Break-Before-Make, SPI
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-UFQFN
Supplier Device Package
10-uMAX/uSOP
10-UTQFN (1.4x1.8)