Applications
Audio, Video
Video
Multiplexer/Demultiplexer Circuit
4:1
16:16
On-State Resistance (Max)
65Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
300MHz
110MHz
Features
Break-Before-Make, SPI
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
128-LQFP
Supplier Device Package
10-uMAX/uSOP
128-LQFP (14x20)