☰
MAX4587EUB+
MAX4587EUB+
Obsolete
Description:  IC AUDIO/VIDEO MUXI 4X1 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4587EUB+ Datasheet
History Price: Obsolete
In Stock: 24000
MAX4587EUB+ vs MAX4563CEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
1
4
On-State Resistance (Max)
65Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
300MHz
300MHz
Features
Break-Before-Make, SPI
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX/uSOP
16-QSOP