☰
MAX4589CAP+
MAX4589CAP+
Active
Description:  IC RF/VIDEO MUX DUAL 2CH 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CAP+ Datasheet
History Price: $6.26561
In Stock: 27680
MAX4589CAP+ vs MAX4562CEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
2:1, 1:2
Switch Circuit
DPST
SPST, SPDT
Number of Channels
2
4
On-State Resistance (Max)
60Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
300MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, I2C, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP