☰
MAX4589CAP
MAX4589CAP
Obsolete
Description:  IC RF/VIDEO MUX DUAL 2CH 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CAP Datasheet
History Price: $3.81000
In Stock: 34560
MAX4589CAP vs MAX9670CTL+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
-
Switch Circuit
DPST
-
Number of Channels
2
2
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
3.3V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
230MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Buffers, I2C, RGB, SCART
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
20-SSOP
40-TQFN (6x6)