Multiplexer/Demultiplexer Circuit
2:1
8:1
On-State Resistance (Max)
60Ohm
350Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 36V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 20V
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC