☰
MAX4589CPP
MAX4589CPP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 39240
MAX4589CPP vs MAX459CQH+D
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Applications
Video
Amplifier
Multiplexer/Demultiplexer Circuit
2:1
Testing Equipment
Switch Circuit
DPST
Surface Mount
Number of Channels
2
44-LCC (J-Lead)
On-State Resistance (Max)
60Ohm
44-PLCC (16.59x16.59)
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
-
Features
Break-Before-Make, SPI, T-Switch Configration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-