Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4589CPP
MAX4589CPP
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 39240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4589CPP vs MAX4764AETB+T
Part No
MAX4589CPP
MAX4764AETB+T
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Video
Audio
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
DPST
SPDT
Number of Channels
2
2
On-State Resistance (Max)
60Ohm
850mOhm
Voltage - Supply, Single (V-)
2.7V ~ 12V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
27MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, Clickless
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-WFDFN Exposed Pad
Supplier Device Package
20-PDIP
10-TDFN (3x3)