☰
MAX4589CPP
MAX4589CPP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CPP Datasheet
History Price: Obsolete
In Stock: 39240
MAX4589CPP vs MAX4908EBC+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Applications
Video
-
Multiplexer/Demultiplexer Circuit
2:1
-
Switch Circuit
DPST
-
Number of Channels
2
-
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
-
Features
Break-Before-Make, SPI, T-Switch Configration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
12-WFBGA, CSPBGA
Supplier Device Package
20-PDIP
12-UCSP