☰
MAX4589CWP
MAX4589CWP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CWP Datasheet
History Price: $3.73000
In Stock: 10120
MAX4589CWP vs MAX4456EPL
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
1:1
Switch Circuit
DPST
SPST
Number of Channels
2
8
On-State Resistance (Max)
60Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 5.5V
-3db Bandwidth
200MHz
35MHz
Features
Break-Before-Make, SPI, T-Switch Configration
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
40-PDIP