☰
MAX4589CWP
MAX4589CWP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CWP Datasheet
History Price: $3.73000
In Stock: 7040
MAX4589CWP vs MAX4563CEE
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
1:1, 2:1
Switch Circuit
DPST
SPDT, SPST
Number of Channels
2
4
On-State Resistance (Max)
60Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
300MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-QSOP