☰
MAX4589CWP
MAX4589CWP
Obsolete
Description:  IC MUX DUAL RF VIDEO 2CH 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4589CWP Datasheet
History Price: $3.73000
In Stock: 10120
MAX4589CWP vs MAX7367EUP+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Applications
Video
I2C
Multiplexer/Demultiplexer Circuit
2:1
4:1
Switch Circuit
DPST
-
Number of Channels
2
1
On-State Resistance (Max)
60Ohm
24Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
-
Features
Break-Before-Make, SPI, T-Switch Configration
Bi-Directional
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
20-TSSOP