Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Maxim Integrated MAX4589EPP
MAX4589EPP
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC MUX DUAL RF VIDEO 2CH 20-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4589EPP Datasheet
History Price: $1.07000
In Stock: 43980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4589EPP vs MAX4562EEE+
Part No
MAX4589EPP
MAX4562EEE+
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
2:1, 1:2
Switch Circuit
DPST
SPST, SPDT
Number of Channels
2
4
On-State Resistance (Max)
60Ohm
30Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
200MHz
300MHz
Features
Break-Before-Make, SPI, T-Switch Configration
Break-Before-Make, I2C, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP