☰
MAX458CPL
MAX458CPL
Obsolete
Description:  IC VIDEO CROSSPOINT SWITCH 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX458CPL Datasheet
History Price: $46.66000
In Stock: 36400
MAX458CPL vs MAX14510EEVB+
Series
-
-
Packaging
Tube
Bulk or Strip
Status
Obsolete
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
8:4
2:1, 2:2
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
100MHz
950MHz
Features
Buffered, SPI
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
10-UFQFN
Supplier Device Package
40-PDIP
10-UTQFN (1.4x1.8)