☰
MAX458CPL
MAX458CPL
Obsolete
Description:  IC VIDEO CROSSPOINT SWITCH 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX458CPL Datasheet
History Price: $46.66000
In Stock: 36400
MAX458CPL vs MAX4356ECD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
8:4
16:16
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
-
10Ohm
Voltage - Supply, Single (V-)
-
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
?V ~ 5.5V
-3db Bandwidth
100MHz
110MHz
Features
Buffered, SPI
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
-
Package / Case
40-DIP (0.600", 15.24mm)
128-LQFP
Supplier Device Package
40-PDIP
128-LQFP (14x20)