☰
MAX458CPL
MAX458CPL
Obsolete
Description:  IC VIDEO CROSSPOINT SWITCH 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX458CPL Datasheet
History Price: $46.66000
In Stock: 36400
MAX458CPL vs MAX4539CWP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Audio
Multiplexer/Demultiplexer Circuit
8:4
8:1
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
-
75Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 12V
Voltage - Supply, Dual (V?
-
?.7V ~ 6V
-3db Bandwidth
100MHz
-
Features
Buffered, SPI
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
-
Supplier Device Package
40-PDIP
-