☰
MAX4590EAE+
MAX4590EAE+
Active
Description:  IC SW SPST-NOX2 1.25OHM 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4590EAE+ Datasheet
History Price: $21.15000
In Stock: 29600
MAX4590EAE+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SPST - NO
SPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
16
On-State Resistance (Max)
1.25Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
-
Voltage - Supply, Single (V-)
4.5V ~ 36V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Switch Time (Ton, Toff) (Max)
160ns, 210ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
-60pC
100pC
Channel Capacitance (CS(off), CD(off))
115pF, 115pF
7.7pF
Current - Leakage (IS(off)) (Max)
500pA
1μA
Crosstalk
-65dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-SSOP
48-TQFN (7x7)