Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
20Ohm
9Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
200mOhm
Voltage - Supply, Single (V-)
3V ~ 16V
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
60ns, 40ns
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
13pF, 30pF
Current - Leakage (IS(off)) (Max)
100pA
2nA
Crosstalk
-85dB @ 10MHz
-95dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
16-PDIP
16-TQFN-EP (3x3)