☰
MAX4591CPE
MAX4591CPE
Obsolete
Description:  IC SWITCH SPST-NCX4 20OHM 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4591CPE Datasheet
History Price: $13.33000
In Stock: 45200
MAX4591CPE vs MAX4936ACTO+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Switch Circuit
SPST - NC
-
Multiplexer/Demultiplexer Circuit
1:1
-
Number of Circuits
4
8
On-State Resistance (Max)
20Ohm
-
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
3V ~ 16V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
-
-3db Bandwidth
-
100MHz
Charge Injection
2pC
-
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
-
Current - Leakage (IS(off)) (Max)
100pA
-
Crosstalk
-85dB @ 10MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
42-WFQFN Exposed Pad
Supplier Device Package
16-PDIP
42-TQFN (3.5x9)