☰
MAX4591CPE
MAX4591CPE
Obsolete
Description:  IC SWITCH SPST-NCX4 20OHM 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4591CPE Datasheet
History Price: $13.33000
In Stock: 45200
MAX4591CPE vs MAX4968CCM+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
20Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.02Ohm
Voltage - Supply, Single (V-)
3V ~ 16V
9.5V ~ 10.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
5μs, 3.5μs
-3db Bandwidth
-
30MHz
Charge Injection
2pC
150pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
9pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-85dB @ 10MHz
-76dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
48-LQFP
Supplier Device Package
16-PDIP
48-LQFP (7x7)