☰
MAX4591CPE
MAX4591CPE
Obsolete
Description:  IC SWITCH SPST-NCX4 20OHM 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4591CPE Datasheet
History Price: $13.33000
In Stock: 45200
MAX4591CPE vs MAX4993ELB+
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
SPST - NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
Number of Circuits
4
1
On-State Resistance (Max)
20Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
3mOhm
Voltage - Supply, Single (V-)
3V ~ 16V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
630ns, 2μs
-3db Bandwidth
-
-
Charge Injection
2pC
-
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
45pF
Current - Leakage (IS(off)) (Max)
100pA
100nA
Crosstalk
-85dB @ 10MHz
-110dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
10-WFDFN
Supplier Device Package
16-PDIP
10-uDFN (2x2)