☰
MAX4591CSE
MAX4591CSE
Obsolete
Description:  IC SWITCH SPST-NCX4 20OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4591CSE Datasheet
History Price: $7.42000
In Stock: 38320
MAX4591CSE vs MAX4947EBA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SPST - NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
Number of Circuits
4
3
On-State Resistance (Max)
20Ohm
5.5Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
300mOhm
Voltage - Supply, Single (V-)
3V ~ 16V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
800ns, 800ns
-3db Bandwidth
-
300MHz
Charge Injection
2pC
10pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
15pF
Current - Leakage (IS(off)) (Max)
100pA
3nA
Crosstalk
-85dB @ 10MHz
-90dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
25-WFBGA, CSPBGA
Supplier Device Package
16-SOIC
25-UCSP (2.54x2.54)