Switch Circuit
SPST - NC
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
20Ohm
34Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
1.02Ohm
Voltage - Supply, Single (V-)
3V ~ 16V
2.3V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
5μs, 3.5μs
Charge Injection
2pC
150pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
9pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-85dB @ 10MHz
-76dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)