Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
On-State Resistance (Max)
20Ohm
500mOhm
Channel-to-Channel Matching (ΔRon)
500mOhm
3mOhm
Voltage - Supply, Single (V-)
3V ~ 16V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
630ns, 2μs
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
45pF
Current - Leakage (IS(off)) (Max)
100pA
100nA
Crosstalk
-85dB @ 10MHz
-110dB @ 20kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-SOIC
10-UTQFN (1.4x1.8)