Switch Circuit
SPST - NC
DPDT
Multiplexer/Demultiplexer Circuit
1:1
2:2
On-State Resistance (Max)
20Ohm
4Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
100mOhm
Voltage - Supply, Single (V-)
3V ~ 16V
2.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
100μs, 6μs
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
2.5pF, 4pF
Current - Leakage (IS(off)) (Max)
100pA
250nA
Crosstalk
-85dB @ 10MHz
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
24-TQFN (4x4)