☰
MAX4591ESE
MAX4591ESE
Obsolete
Description:  IC SWITCH SPST-NCX4 20OHM 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4591ESE Datasheet
History Price: Obsolete
In Stock: 10800
MAX4591ESE vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Switch Circuit
SPST - NC
SPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
4
16
On-State Resistance (Max)
20Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
-
Voltage - Supply, Single (V-)
3V ~ 16V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
80ns, 45ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
2pC
100pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-85dB @ 10MHz
-65dB @ 5MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
48-TQFN (7x7)