☰
MAX4598CPP
MAX4598CPP
Obsolete
Description:  IC MULTIPLEXER DUAL 4X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598CPP Datasheet
History Price: $3.43000
In Stock: 47440
MAX4598CPP vs MAX14566EETA+GH7
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Applications
Audio
-
Multiplexer/Demultiplexer Circuit
4:1
-
Switch Circuit
-
-
Number of Channels
2
-
On-State Resistance (Max)
75Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
-
Features
Differential Compatibility
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-