Multiplexer/Demultiplexer Circuit
4:1
-
On-State Resistance (Max)
75Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
3V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
Features
Differential Compatibility
USB 2.0, USB 3.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
42-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
42-TQFN (3.5x9)