☰
MAX4598CPP
MAX4598CPP
Obsolete
Description:  IC MULTIPLEXER DUAL 4X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598CPP Datasheet
History Price: $3.43000
In Stock: 47440
MAX4598CPP vs MAX4570EAI+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
4:2
Switch Circuit
-
-
Number of Channels
2
2
On-State Resistance (Max)
75Ohm
80Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 5.5V
-3db Bandwidth
-
14MHz
Features
Differential Compatibility
Break-Before-Make, Clickless, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP