☰
MAX4598CPP
MAX4598CPP
Obsolete
Description:  IC MULTIPLEXER DUAL 4X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598CPP Datasheet
History Price: $3.43000
In Stock: 16720
MAX4598CPP vs MAX4573EWI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Audio
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
1:1
Switch Circuit
-
SPST
Number of Channels
2
11
On-State Resistance (Max)
75Ohm
35Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 5.25V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
150MHz
Features
Differential Compatibility
Clickless, I2C
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC