☰
MAX4598CPP
MAX4598CPP
Obsolete
Description:  IC MULTIPLEXER DUAL 4X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598CPP Datasheet
History Price: $3.43000
In Stock: 16720
MAX4598CPP vs MAX4984EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Applications
Audio
USB
Multiplexer/Demultiplexer Circuit
4:1
-
Switch Circuit
-
DPDT
Number of Channels
2
1
On-State Resistance (Max)
75Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-
-3db Bandwidth
-
950MHz
Features
Differential Compatibility
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
20-PDIP
10-UTQFN (1.4x1.8)