Multiplexer/Demultiplexer Circuit
4:1
16:16
On-State Resistance (Max)
75Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?V ~ 5.5V
Features
Differential Compatibility
Buffered, SPI
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
128-LQFP
Supplier Device Package
20-SOIC
128-LQFP (14x20)