☰
MAX4598EAP+
MAX4598EAP+
Active
Description:  IC MULTIPLEXER DUAL 4X1 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598EAP+ Datasheet
History Price: $8.26000
In Stock: 2000
MAX4598EAP+ vs MAX4356ECD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
16:16
Switch Circuit
-
-
Number of Channels
2
1
On-State Resistance (Max)
75Ohm
10Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
4.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?V ~ 5.5V
-3db Bandwidth
-
110MHz
Features
Differential Compatibility
Buffered, SPI
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
20-SSOP (0.209", 5.30mm Width)
128-LQFP
Supplier Device Package
20-SSOP
128-LQFP (14x20)