☰
MAX4598EAP+
MAX4598EAP+
Active
Description:  IC MULTIPLEXER DUAL 4X1 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598EAP+ Datasheet
History Price: $8.26000
In Stock: 31000
MAX4598EAP+ vs MAX4456EPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
1:1
Switch Circuit
-
SPST
Number of Channels
2
8
On-State Resistance (Max)
75Ohm
-
Voltage - Supply, Single (V-)
2.7V ~ 12V
-
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.5V ~ 5.5V
-3db Bandwidth
-
35MHz
Features
Differential Compatibility
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-SSOP
40-PDIP