☰
MAX4598EAP+
MAX4598EAP+
Active
Description:  IC MULTIPLEXER DUAL 4X1 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598EAP+ Datasheet
History Price: $8.26000
In Stock: 31000
MAX4598EAP+ vs MAX4545CAP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
1:1
Switch Circuit
-
SPST
Number of Channels
2
4
On-State Resistance (Max)
75Ohm
20Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
-
300MHz
Features
Differential Compatibility
Bi-Directional, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP